Amphenol RF Bulk Pack Straight Plug for 734A 031-80104-B1C

Description
Bulk Pack Straight Plug for 734A Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Bulk Pack Straight Plug for 734A Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulk Pack Straight Plug for 734A - 031-80104-B1C - Amphenol RF
Danbury, CT, USA
Bulk Pack Straight Plug for 734A
031-80104-B1C
Bulk Pack Straight Plug for 734A 031-80104-B1C
Bulk Pack Straight Plug for 734A Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Bulk Pack Straight Plug for 734A
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-80104-B1C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80104-B1C
RF Connectors / Coaxial Connectors 031-80104-B1C
RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG 734A PK OF 100

RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG 734A PK OF 100

Buy Now

Technical Specifications

  Amphenol RF VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-80104-B1C 031-80104-B1C
Product Name Bulk Pack Straight Plug for 734A RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 696906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMB
Geometry Straight
View Details