Amphenol Corporation TNC Cable 031-6821

Description
TNC Straight Cable Plug 50 Ohm
Request a Quote
Description
TNC Straight Cable Plug 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TNC Cable - 031-6821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Cable
031-6821
TNC Cable 031-6821
TNC Straight Cable Plug 50 Ohm

TNC Straight Cable Plug 50 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 031-6821
Product Name TNC Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details