Adapter Coaxial Connector MCX Jack, Female Socket To TNC Jack, Female Socket 50Ohm
TNC bulkhead Jack to MCX Jack IP 67
RF ADAPTER, TNC JACK-MCX JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 115-031-6769-ND | 031-6769 | 39AH9583 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | Rf Adapter, Tnc Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | MCX; TNC | MCX; TNC |