Amphenol RF AMC Jack to TNC Jack R/P 031-6101

Description
AMC Jack to TNC Jack R/P Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
AMC Jack to TNC Jack R/P Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC Jack to TNC Jack R/P - 031-6101 - Amphenol RF
Danbury, CT, USA
AMC Jack to TNC Jack R/P
031-6101
AMC Jack to TNC Jack R/P 031-6101
AMC Jack to TNC Jack R/P Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

AMC Jack to TNC Jack R/P
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - 031-6101 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
031-6101
Between Series Adapter 031-6101
Adapter AMC Plug to TNC RP Jack Panel Mount 50 ohm

Adapter AMC Plug to TNC RP Jack Panel Mount 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 031-6101 031-6101
Product Name AMC Jack to TNC Jack R/P Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details