Amphenol RF RF & Microwave 031-5652

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
031-5652
RF & Microwave 031-5652
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-5652
Connectors 031-5652
RF Connector

RF Connector

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 031-5652
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
View Details
Coaxial Adapters - 2177791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details