Amphenol RF TNC for RG 59, 62, 140, 210 Bulkhead Jack 031-2264-RFX

Description
TNC for RG 59, 62, 140, 210 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC for RG 59, 62, 140, 210 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC for RG 59, 62, 140, 210 Bulkhead Jack - 031-2264-RFX - Amphenol RF
Danbury, CT, USA
TNC for RG 59, 62, 140, 210 Bulkhead Jack
031-2264-RFX
TNC for RG 59, 62, 140, 210 Bulkhead Jack 031-2264-RFX
TNC for RG 59, 62, 140, 210 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC for RG 59, 62, 140, 210 Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-2264-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2264-RFX
RF Coaxial Cable Mount Connector 031-2264-RFX
TNC Straight Crimp Jack for RG-59 RG-62 Bulkhead 50 Ohm

TNC Straight Crimp Jack for RG-59 RG-62 Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX2041-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2041-ND
Coaxial Connector (RF) Assemblies ARFX2041-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-2264-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2264-RFX
RF Connectors / Coaxial Connectors 031-2264-RFX
RF Connectors / Coaxial Connectors BULKHEAD JACK RG-59

RF Connectors / Coaxial Connectors BULKHEAD JACK RG-59

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-2264-RFX 031-2264-RFX ARFX2041-ND 031-2264-RFX
Product Name TNC for RG 59, 62, 140, 210 Bulkhead Jack RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details
Coaxial Connector (RF) Terminators - A122695-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
5 suppliers
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details