Amphenol RF In Series Adapter 031-220N-75DD

Description
Adapter BNC Jack to BNC Jack Bulkhead 75 ohm
Request a Quote
Description
Adapter BNC Jack to BNC Jack Bulkhead 75 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 031-220N-75DD - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
031-220N-75DD
In Series Adapter 031-220N-75DD
Adapter BNC Jack to BNC Jack Bulkhead 75 ohm

Adapter BNC Jack to BNC Jack Bulkhead 75 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 031-220N-75DD
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details