N-Type Straight Clamp Jack for RG-58 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SRT CLAMP PLUG RG58
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 000-35025 | ARF2053-ND | 000-35025 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | |
| Termination | Solder | ||
| Connector Type | Type N |