PRESSURE SENSOR, 0.25IN-H2O, DIFF, VOLT; Operating Pressure Max:0.25Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8389 |
| Product Name | Pressure Sensor, 0.25In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |