Amperite Co. Relay; 1 A Steady State; 0.1 to 8 Min; 1/4 in. Quick Connect Terminals; -20 deg SST1-1A288AD01

Description
This relay has an adjustment dial that allows a time setting from 0.1 to 8 minutes and operates from 19 to 288 VAC/VDC. It has encapsulated circuitry that provides a rugged product for long life. Simply connect the two terminals of the SST1 in series with the load and set the time desired. Repeat Accuracy: ±2%. Recycle Time: 100 milliseconds max. Unit is designed for surface mounting. Max. Holding Current: 40 mA. Voltage Drop: 2.5 Volts typical @ 1 A. Mounting: Center hole mounting.
Description
This relay has an adjustment dial that allows a time setting from 0.1 to 8 minutes and operates from 19 to 288 VAC/VDC. It has encapsulated circuitry that provides a rugged product for long life. Simply connect the two terminals of the SST1 in series with the load and set the time desired. Repeat Accuracy: ±2%. Recycle Time: 100 milliseconds max. Unit is designed for surface mounting. Max. Holding Current: 40 mA. Voltage Drop: 2.5 Volts typical @ 1 A. Mounting: Center hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay; 1 A Steady State; 0.1 to 8 Min; 1/4 in. Quick Connect Terminals; -20 deg - 70200085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; 1 A Steady State; 0.1 to 8 Min; 1/4 in. Quick Connect Terminals; -20 deg
70200085
Relay; 1 A Steady State; 0.1 to 8 Min; 1/4 in. Quick Connect Terminals; -20 deg 70200085
This relay has an adjustment dial that allows a time setting from 0.1 to 8 minutes and operates from 19 to 288 VAC/VDC. It has encapsulated circuitry that provides a rugged product for long life. Simply connect the two terminals of the SST1 in series with the load and set the time desired. Repeat Accuracy: ±2%. Recycle Time: 100 milliseconds max. Unit is designed for surface mounting. Max. Holding Current: 40 mA. Voltage Drop: 2.5 Volts typical @ 1 A. Mounting: Center hole mounting.

This relay has an adjustment dial that allows a time setting from 0.1 to 8 minutes and operates from 19 to 288 VAC/VDC. It has encapsulated circuitry that provides a rugged product for long life. Simply connect the two terminals of the SST1 in series with the load and set the time desired. Repeat Accuracy: ±2%. Recycle Time: 100 milliseconds max. Unit is designed for surface mounting. Max. Holding Current: 40 mA. Voltage Drop: 2.5 Volts typical @ 1 A. Mounting: Center hole mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200085
Product Name Relay; 1 A Steady State; 0.1 to 8 Min; 1/4 in. Quick Connect Terminals; -20 deg
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Pulse Converter 17.5 mm Timing Relay - 700-FEL3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423166-2-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 4594391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details