Amperite Co. Relay;SSR;Timing;Flasher;Cur-Rtg 12A;Ctrl-V 12DC;Quick Connect;60FPM;UL, CSA DFS220-60

Description
The DFS Series are CMOS digital three terminal flashers that are packaged in the familiar 2 × 2 × 3⁄4" hockey puck enclosure, epoxy sealed. Load Current Ratings: 3 A and 12 A available. Flash Rate: Fixed and can be customer specified over a range of 1 to 1,000 flashes per minute with a 50% duty cycle. UL File #E96739(M). CSA File #LR62586. Operating Temperature: –23°C to +60°C. Mounting: Center hole.
Description
The DFS Series are CMOS digital three terminal flashers that are packaged in the familiar 2 × 2 × 3⁄4" hockey puck enclosure, epoxy sealed. Load Current Ratings: 3 A and 12 A available. Flash Rate: Fixed and can be customer specified over a range of 1 to 1,000 flashes per minute with a 50% duty cycle. UL File #E96739(M). CSA File #LR62586. Operating Temperature: –23°C to +60°C. Mounting: Center hole.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 12A;Ctrl-V 12DC;Quick Connect;60FPM;UL, CSA - 70200196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 12A;Ctrl-V 12DC;Quick Connect;60FPM;UL, CSA
70200196
Relay;SSR;Timing;Flasher;Cur-Rtg 12A;Ctrl-V 12DC;Quick Connect;60FPM;UL, CSA 70200196
The DFS Series are CMOS digital three terminal flashers that are packaged in the familiar 2 × 2 × 3⁄4" hockey puck enclosure, epoxy sealed. Load Current Ratings: 3 A and 12 A available. Flash Rate: Fixed and can be customer specified over a range of 1 to 1,000 flashes per minute with a 50% duty cycle. UL File #E96739(M). CSA File #LR62586. Operating Temperature: –23°C to +60°C. Mounting: Center hole.

The DFS Series are CMOS digital three terminal flashers that are packaged in the familiar 2 × 2 × 3⁄4" hockey puck enclosure, epoxy sealed. Load Current Ratings: 3 A and 12 A available. Flash Rate: Fixed and can be customer specified over a range of 1 to 1,000 flashes per minute with a 50% duty cycle. UL File #E96739(M). CSA File #LR62586. Operating Temperature: –23°C to +60°C. Mounting: Center hole.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200196
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 12A;Ctrl-V 12DC;Quick Connect;60FPM;UL, CSA
Approvals / Ratings UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Tube Base Timing Relay - 700-HTF12010SU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details