The DFS152-60 is a solid state flasher with a fixed flash rate of 60 flashes per minute, designed for 120 V AC input and a 3 ampere load rating. It has zero AC voltage switching, no moving parts, and a 50% duty cycle. The unit uses 0.250 quick connect male terminals and is housed in a 2 x 2 x 3/4 inch black plastic epoxy-sealed case with center hole mounting. It operates within a temperature range of -23°C to +60°C and has an inrush current rating of 10 times the steady state value. UL and CSA file listings are pending.
SOLID STATE FLASHER SPST-NO 60FPM 120VAC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4165 |
| Product Name | Solid State Flasher Spst-No 60Fpm 120Vac; Relay Mounting Amperite |
| Application Type | Latching |