The CR10 series is a triggered delay on release time-delay relay with DPDT (2 form C) silver-cadmium oxide contacts rated for 10A at 240V AC or 15A at 30V DC resistive loads. It uses solid-state analog circuitry and is available in fixed or knob-adjustable timing models ranging from 1 to 600 seconds, with a timing tolerance of ±5% for fixed units and -0 to ±25% for adjustable units. The relay operates from 48V DC input, requires 3 watts or less, and has a 11-pin octal plug or spade terminal termination. It is enclosed in a black plastic case, weighs approximately 114g, and operates from -45°C to +70°C. The unit meets UL File #E96739 and CSA File #LR62586-3 standards.
TIME-DELAY RELAY; Contact Configuration:DPDT; Delay Time Range:1s to 120s; Nom Input Voltage:48V DC; Relay Mounting:Quick Connect ; Timing Adjustment:Knob
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2743 |
| Product Name | Time-Delay Relay; Contact Configuration Amperite |
| Mounting | Quick Connect |