The Amperite DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated at 10A at 240V AC and 15A at 30V DC, featuring a fixed flash rate from 10 to 240 FPM with ±10% tolerance and approximately 50% duty cycle. It operates from 12V to 120V AC or 12V to 110V DC, with a power requirement of 3VA or 3W respectively. The device has an 8-pin octal or optional 11-pin spade terminal configuration, a white or black plastic enclosure, weighs approximately 114g, and operates within a temperature range of -45°C to +70°C. It meets UL File #E96739 and CSA File #LR62586-3 with a dielectric strength of 1000V RMS between open contacts and 1500V RMS between contacts and coil. Expected mechanical life is 10 million operations; electrical life is 100,000 operations at rated load.
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:15A; Relay Mounting:Through Hole; Contact Voltage VAC:120V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1663 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Amperite |
| Mounting | PCBoard; Through Hole |