The 24SWUDC is a time delay relay with DPDT (2 form C) relay contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, operating in one of four timing modes selected via a binary coded dip switch and adjustable potentiometer with ranges from 0.1 seconds to 77.5 hours. It accepts 24V AC or DC input, features a 11-pin octal style plug termination, and is enclosed in a white plastic case. The device has a non-locking knob for timing adjustment, complies with UL File #E96739 (M) and CSA File #LR62586, and operates within -45°C to +70°C. Mechanical life is rated at 100,000 operations minimum at rated loads, with an electrical life of 10 million operations at 25°C.
TIME DELAY RELAY, DPDT, 77.5H, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:77.5h; Product Range:SWUDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F060 |
| Product Name | Time Delay Relay, Dpdt, 77.5H, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |