Amperite Co. Relay, Time Delay; 8 A; 0.1 Sec. to 120Minutes; Screw; On Delay; SPDT; 240 W 24DSWRDC-DIN

Description
The SWRDC has 16 overlapping timing ranges covering 0.10 sec. to 120 minutes. Timing is user selectable by means of a 16-position rotary switch and potentiometer allowing the time delay within the range to be set precisely. Features: M36 DIN Rail Mounting 22.5 mm Wide or Octal Plug-In Style Solid State CMOS Digital Circuitry Delay-on-Operate Timing Mode SPDT Isolated 8 Amp Relay Contacts Rotary Switch Course Time Setting Plus Fine Time Adjustment Potentiometer 16 Overlapping Timing Ranges from 0.1 Seconds to 120 Minutes 2 LED Indicators; Power On and Output Relay Energized
Description
The SWRDC has 16 overlapping timing ranges covering 0.10 sec. to 120 minutes. Timing is user selectable by means of a 16-position rotary switch and potentiometer allowing the time delay within the range to be set precisely. Features: M36 DIN Rail Mounting 22.5 mm Wide or Octal Plug-In Style Solid State CMOS Digital Circuitry Delay-on-Operate Timing Mode SPDT Isolated 8 Amp Relay Contacts Rotary Switch Course Time Setting Plus Fine Time Adjustment Potentiometer 16 Overlapping Timing Ranges from 0.1 Seconds to 120 Minutes 2 LED Indicators; Power On and Output Relay Energized

Suppliers

Company
Product
Description
Supplier Links
Relay, Time Delay; 8 A; 0.1 Sec. to 120Minutes; Screw; On Delay; SPDT; 240 W - 70200093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Time Delay; 8 A; 0.1 Sec. to 120Minutes; Screw; On Delay; SPDT; 240 W
70200093
Relay, Time Delay; 8 A; 0.1 Sec. to 120Minutes; Screw; On Delay; SPDT; 240 W 70200093
The SWRDC has 16 overlapping timing ranges covering 0.10 sec. to 120 minutes. Timing is user selectable by means of a 16-position rotary switch and potentiometer allowing the time delay within the range to be set precisely. Features: M36 DIN Rail Mounting 22.5 mm Wide or Octal Plug-In Style Solid State CMOS Digital Circuitry Delay-on-Operate Timing Mode SPDT Isolated 8 Amp Relay Contacts Rotary Switch Course Time Setting Plus Fine Time Adjustment Potentiometer 16 Overlapping Timing Ranges from 0.1 Seconds to 120 Minutes 2 LED Indicators; Power On and Output Relay Energized

The SWRDC has 16 overlapping timing ranges covering 0.10 sec. to 120 minutes. Timing is user selectable by means of a 16-position rotary switch and potentiometer allowing the time delay within the range to be set precisely. Features:

  • M36 DIN Rail Mounting 22.5 mm Wide or Octal Plug-In Style
  • Solid State CMOS Digital Circuitry
  • Delay-on-Operate Timing Mode
  • SPDT Isolated 8 Amp Relay Contacts
  • Rotary Switch Course Time Setting Plus Fine Time Adjustment Potentiometer
  • 16 Overlapping Timing Ranges from 0.1 Seconds to 120 Minutes
  • 2 LED Indicators; Power On and Output Relay Energized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200093
Product Name Relay, Time Delay; 8 A; 0.1 Sec. to 120Minutes; Screw; On Delay; SPDT; 240 W
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay 17.5 mm Timing Relay - 700-FEB3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1472973-8 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 347680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details