Amperite Co. Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite 24DSPDTR1-120XC

Description
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:-; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:
Description
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:-; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite CR Series TDR is a solid-state time delay relay with SPDT contacts, triggered delay on release timing mode, and a timing range of 1 to 120 seconds for adjustable models. It features a black plastic enclosure, single or optional two-screw panel mounting, and .250 inch quick connect terminals. Operating voltage is 24V DC with polarity protection, and power consumption is 2 watts or less. Contacts are rated for 1A DC at 30V, with a maximum switching power of 30W and 50VA. Timing tolerance is -0 to +25% of the maximum delay, with repeatability of ±5%. The device operates within -25°C to +60°C and has an expected life of 100,000 operations at rated loads. It is UL and CSA listed for 0.5A AC and 1A 30V DC switching.

Datasheet Summary
Powered by GS/AI

The Amperite CR Series TDR is a solid-state time delay relay with SPDT contacts, triggered delay on release timing mode, and a timing range of 1 to 120 seconds for adjustable models. It features a black plastic enclosure, single or optional two-screw panel mounting, and .250 inch quick connect terminals. Operating voltage is 24V DC with polarity protection, and power consumption is 2 watts or less. Contacts are rated for 1A DC at 30V, with a maximum switching power of 30W and 50VA. Timing tolerance is -0 to +25% of the maximum delay, with repeatability of ±5%. The device operates within -25°C to +60°C and has an expected life of 100,000 operations at rated loads. It is UL and CSA listed for 0.5A AC and 1A 30V DC switching.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite - 95F1570 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite
95F1570
Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite 95F1570
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:-; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:

TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:-; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F1570
Product Name Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372125 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details