The Amperite CR10 Series time delay relay is a solid state device with DPDT (2 form C) relay contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It features a knob-adjustable timing range from 120 to 240 seconds, triggered delay on release operation, and operates with 24V DC input. The relay has a black plastic enclosure with 11-pin Octal termination and weighs approximately 114g. Timing tolerance is ±25% of the maximum delay time with ±5% repeatability. It meets UL File #E96739 and CSA File #LR62586-3 standards. Operating temperature ranges from -45°C to +70°C, with a storage range of -60°C to +105°C.
TIME DELAY RELAY, DPDT, 240S; Time Min:120s; Time Max:240s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:120s to 240s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2742 |
| Product Name | Time Delay Relay, Dpdt, 240S; Time Min Amperite |
| Mounting | Quick Connect |