The Amperite DC10 Series is a solid state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 30V DC, featuring a knob-adjustable timing range from 0.1 seconds to 1000 hours. It uses silver-cadmium oxide contacts and operates on 12V, 24V, or 120V AC or 12V, 24V, 48V, or 110V DC input. The relay has an octal-style 8-pin plug termination, a white plastic enclosure, and weighs approximately 114g. Timing tolerance is ±5% for fixed units and -0 to +10% for adjustable units, with ±1% repeatability. It is certified to UL File #E96739 and CSA File #LR62586, with an operating temperature range of -45°C to +70°C.
TIME DELAY RELAY, DPDT, 6S; Time Min:0.1s; Time Max:6s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 6s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1624 |
| Product Name | Time Delay Relay, Dpdt, 6S; Time Min Amperite |
| Mounting | Quick Connect |