Amperite Co. Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 110-120AC/DC;Pnl-Mnt 24DF60D

Description
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.
Description
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 110-120AC/DC;Pnl-Mnt - 70200149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 110-120AC/DC;Pnl-Mnt
70200149
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 110-120AC/DC;Pnl-Mnt 70200149
The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

The D Series are solid state analog flashing devices. No moving parts to wear out. 2 amp rating. Output: AC units — TRIAC; DC units — transistor. Compact size. 3-terminal configuration. No current leakage to load. Fixed flash rates. Duty Cycle: 50%. UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200149
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 110-120AC/DC;Pnl-Mnt
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -9.4 to 140 F (-23 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4209166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
One Shot High Performance Timing Relay - 700-FSD3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details