Amperite Co. Relay;SSR;Timing;Off Delay;DPDT;Cur-Rtg4A;Ctrl-V 24DC;Vol-Rtg 250AC;Pnl-Mnt 24D1-10SHDOD

Description
The HDOD Series uses digital CMOS circuitry in a hockey puck enclosure 2.5" × 2.5" × 3⁄4", epoxy sealed. Timing Mode: Adjustable by means of a built-in potentiometer with timing up to 100 minutes. True delay-on-dropout; timing cycle after removal of power. DPDT (2 form C) isolated relay contacts. Contact rating: 4 A. Operating Temperature: Ambient –40°C to +65°C. Mounting: Center hole mounting.
Description
The HDOD Series uses digital CMOS circuitry in a hockey puck enclosure 2.5" × 2.5" × 3⁄4", epoxy sealed. Timing Mode: Adjustable by means of a built-in potentiometer with timing up to 100 minutes. True delay-on-dropout; timing cycle after removal of power. DPDT (2 form C) isolated relay contacts. Contact rating: 4 A. Operating Temperature: Ambient –40°C to +65°C. Mounting: Center hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Off Delay;DPDT;Cur-Rtg4A;Ctrl-V 24DC;Vol-Rtg 250AC;Pnl-Mnt - 70200070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Off Delay;DPDT;Cur-Rtg4A;Ctrl-V 24DC;Vol-Rtg 250AC;Pnl-Mnt
70200070
Relay;SSR;Timing;Off Delay;DPDT;Cur-Rtg4A;Ctrl-V 24DC;Vol-Rtg 250AC;Pnl-Mnt 70200070
The HDOD Series uses digital CMOS circuitry in a hockey puck enclosure 2.5" × 2.5" × 3⁄4", epoxy sealed. Timing Mode: Adjustable by means of a built-in potentiometer with timing up to 100 minutes. True delay-on-dropout; timing cycle after removal of power. DPDT (2 form C) isolated relay contacts. Contact rating: 4 A. Operating Temperature: Ambient –40°C to +65°C. Mounting: Center hole mounting.

The HDOD Series uses digital CMOS circuitry in a hockey puck enclosure 2.5" × 2.5" × 3⁄4", epoxy sealed. Timing Mode: Adjustable by means of a built-in potentiometer with timing up to 100 minutes. True delay-on-dropout; timing cycle after removal of power. DPDT (2 form C) isolated relay contacts. Contact rating: 4 A. Operating Temperature: Ambient –40°C to +65°C. Mounting: Center hole mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200070
Product Name Relay;SSR;Timing;Off Delay;DPDT;Cur-Rtg4A;Ctrl-V 24DC;Vol-Rtg 250AC;Pnl-Mnt
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -40 to 149 F (-40 to 65 C)
Timer Type Off-Delay
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSK3HZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details