The Amperite ST1D Series solid state delay-on-make timer is a panel-mount relay with a 10-position DIP switch for adjustable timing, offering 1 to 1023 second intervals in 1-second increments for 24V DC input. It features a 3 ampere continuous current rating, 20 ampere maximum inrush, and a voltage drop of 2.5 volts RMS or less at full load. The unit has a black plastic epoxy-sealed enclosure measuring 2.00 x 2.00 x 0.75 inch with center hole mounting and three 1/4-inch quick-connect male terminals. CSA File #LR62586 and File #E96739 (M) apply to this series.
TIME DELAY RELAY SPST-NO, 1023SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 29K8898 |
| Product Name | Time Delay Relay Spst-No, 1023Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |