The Amperite STB Series is a solid-state triggered delay-on-release relay with CMOS digital timing circuitry, offering fixed or field-adjustable delays from milliseconds to 100 hours. It features a 2-ampere continuous load current rating with a maximum inrush of 20 amperes and a voltage drop of 2.5 volts RMS or less at full load. The device operates on 12V, 24V, 48V, 110V DC or 120V, 230V AC, with the 24D1-100SSTB variant configured for 24V DC input and a 100-second delay. Enclosed in a 2 × 2 × 3/4 inch black plastic housing with epoxy sealing, it uses center-hole mounting and four or six 1/4 inch quick-connect terminals. Timing for this variant is factory fixed at 100 seconds with a tolerance of ±10% and repeatability of 2%. The relay employs a 1-form A solid-state switching device with no moving parts.
TIME DELAY RELAY, SPST-NO, 100SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 98B9254 |
| Product Name | Time Delay Relay, Spst-No, 100Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |