Amperite Co. Time Delay Relay, Dpdt, 180S; Time Min Amperite 24D E/E DFA

Description
TIME DELAY RELAY, DPDT, 180S; Time Min:1.8s; Time Max:180s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:3W
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S; Time Min:1.8s; Time Max:180s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:3W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S; Time Min Amperite - 92F3384 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S; Time Min Amperite
92F3384
Time Delay Relay, Dpdt, 180S; Time Min Amperite 92F3384
TIME DELAY RELAY, DPDT, 180S; Time Min:1.8s; Time Max:180s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:3W

TIME DELAY RELAY, DPDT, 180S; Time Min:1.8s; Time Max:180s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:3W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 92F3384
Product Name Time Delay Relay, Dpdt, 180S; Time Min Amperite
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.06 - Step relay 10A - 260680120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Relay module - 2042-3044 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details