The Amperite DFA series is an adjustable recycling timer with DPDT (2 form C) relay contacts rated at 10A at 240V AC and 15A at 120V AC, operating on 12V to 120V AC or DC input. The unit features two knob-adjustable potentiometers for setting off and on times over a 100:1 range, with the B range allowing timing from 0.25 second to 25 seconds. It has an 8-pin octal plug termination, a white plastic enclosure, and operates within a temperature range of -45°C to +70°C. The relay contacts are silver-cadmium oxide, with a mechanical life of 10 million operations and electrical life of 100,000 operations at rated loads. It meets UL File #E96739 and CSA File #LR62586-5.
TIME DELAY RELAY, DPDT, 25S, 240VAC; Contact Voltage VDC:-; Time Min:0.25s; Time Max:25s; Product Range:DFA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3387 |
| Product Name | Time Delay Relay, Dpdt, 25S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |