The Amperite ST1D series is a solid state delay-on-make timer with 100% solid state circuitry and no moving parts, designed for timing applications using AC or DC input voltages. It features a 10-position DIP switch for adjustable delay settings, with a timing range of 0.2 to 102.3 seconds in 0.1-second increments. The device has a 3-ampere continuous load current rating and a maximum inrush current of 20 amperes. The 24V DC input variant operates within a voltage range of 20V to 28V. It includes a form A, normally open solid state switch with a voltage drop of 2.5 volts RMS or less at 3 amperes. The unit is housed in a black plastic enclosure measuring 2.00 x 2.00 x 0.75 inches with center hole mounting and three 1/4-inch quick connect male terminals. Timing accuracy is ±5% plus half the least significant bit, with 2% repeatability. CSA certified.
TIME DELAY RELAY SPST-NO 102.3SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 29K8895 |
| Product Name | Time Delay Relay Spst-No 102.3Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |