Amperite Co. Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 24DC;Quick Connect;UL, CSA 24D.1-10SSTB

Description
The STB Series triggered delay-on-release time delay relay has CMOS digital timing circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packed in the familiar hockey puck enclosure, epoxy sealed. Timing is adjustable by means of a user supplied resistor or potentiometer. Factory fixed units available. Contact Rating: 2 amp continuous load. Mounting: Single center hole mount. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None.
Description
The STB Series triggered delay-on-release time delay relay has CMOS digital timing circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packed in the familiar hockey puck enclosure, epoxy sealed. Timing is adjustable by means of a user supplied resistor or potentiometer. Factory fixed units available. Contact Rating: 2 amp continuous load. Mounting: Single center hole mount. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 24DC;Quick Connect;UL, CSA - 70200202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 24DC;Quick Connect;UL, CSA
70200202
Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 24DC;Quick Connect;UL, CSA 70200202
The STB Series triggered delay-on-release time delay relay has CMOS digital timing circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packed in the familiar hockey puck enclosure, epoxy sealed. Timing is adjustable by means of a user supplied resistor or potentiometer. Factory fixed units available. Contact Rating: 2 amp continuous load. Mounting: Single center hole mount. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None.

The STB Series triggered delay-on-release time delay relay has CMOS digital timing circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packed in the familiar hockey puck enclosure, epoxy sealed. Timing is adjustable by means of a user supplied resistor or potentiometer. Factory fixed units available. Contact Rating: 2 amp continuous load. Mounting: Single center hole mount. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200202
Product Name Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 24DC;Quick Connect;UL, CSA
Approvals / Ratings UL, CSA
Timer Type Off-Delay
Minimum 0.1000 seconds
Maximum 0.0028 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Off-Delay 17.5 mm Timing Relay - 700-FEB3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1437463-6 - TE Connectivity
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details
 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details