The Amperite CR10 series is a solid state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 30V DC, using silver-cadmium oxide contacts. It operates on 12V, 24V, or 120V AC or 12V, 24V, 48V, or 110V DC, with timing from 1 to 600 seconds via knob-adjustable or fixed presets. Triggered delay on release timing initiates upon deactivation of the trigger input, with a release time of 60 ms typical. Mounting is via an 11-pin octal plug or spade terminals, enclosed in a black plastic case weighing 114g. Operating temperature ranges from -45°C to +70°C. It meets UL File #E96739 and CSA File #LR62586-3. The part number 24APR1-120C matches a 24V AC input, knob-adjustable timing from 1 to 120 seconds, and solid state circuitry, consistent with this series.
TIME DELAY RELAY, DPDT, 120S; Time Min:1s; Time Max:120s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:1s to 120s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2735 |
| Product Name | Time Delay Relay, Dpdt, 120S; Time Min Amperite |
| Mounting | Quick Connect |