The Amperite DF Series solid state flasher is a no-moving-parts timing device with a 2A resistive load rating at 120V AC or DC and a 10A maximum inrush current. It operates across a universal input range of 24V to 120V AC or DC, with a power consumption of 3W or less. The device has a fixed flash rate of 45 flashes per minute with a ±10% tolerance and a 50% duty cycle. It features quick connect terminals, a black plastic enclosure, and is panel mountable via a single screw. Operating and storage temperature range is -23°C to +60°C. It meets UL File #E96739 and CSA File #LR62586-3 certifications.
SOLID STATE FLASHER SPST-NO, 45FPM, 120V; Relay Mounting:Panel Mount, Socket; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1634 |
| Product Name | Solid State Flasher Spst-No, 45Fpm, 120V; Relay Mounting Amperite |
| Application Type | Latching |