The Amperite CR Series time delay relay is a solid-state device with SPST normally open contacts, designed for triggered delay-on-release timing with a fixed 120-second delay. It operates on 12V DC input, has a maximum switching current of 1A DC, and meets UL and CSA ratings for 0.5A AC and 1A at 30V DC. The relay features a black plastic enclosure, panel mounting with one or two screws, and .250 inch quick connect terminals. Timing tolerance is ±5%, with a maximum release time of 100 ms. Operating temperature ranges from -25°C to +60°C. The device is rated for 100,000 operations at full load and draws 2W or less of power.
TIME DELAY RELAY, SPST-NO, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1561 |
| Product Name | Time Delay Relay, Spst-No, 120S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |