Amperite Co. Relay;Hybrid;Timing;On Delay;SPST-NO;Ctrl-V 12DC;Cont 1A@30VDC/0.5A@115VAC;Panel 12DNO.1-60C

Description
The C Series has solid state analog circuitry with SPST or SPDT relay output. Delay on operate timing mode. Compact size. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1⁄2 A @ 110-120 VAC, 1 A @ 32 VDC. Operating Temperature Range: –25°C to +60°C. Mounting: Single screw or optional 2-screw panel mount.
Description
The C Series has solid state analog circuitry with SPST or SPDT relay output. Delay on operate timing mode. Compact size. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1⁄2 A @ 110-120 VAC, 1 A @ 32 VDC. Operating Temperature Range: –25°C to +60°C. Mounting: Single screw or optional 2-screw panel mount.

Suppliers

Company
Product
Description
Supplier Links
Relay;Hybrid;Timing;On Delay;SPST-NO;Ctrl-V 12DC;Cont 1A@30VDC/0.5A@115VAC;Panel - 70200058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Hybrid;Timing;On Delay;SPST-NO;Ctrl-V 12DC;Cont 1A@30VDC/0.5A@115VAC;Panel
70200058
Relay;Hybrid;Timing;On Delay;SPST-NO;Ctrl-V 12DC;Cont 1A@30VDC/0.5A@115VAC;Panel 70200058
The C Series has solid state analog circuitry with SPST or SPDT relay output. Delay on operate timing mode. Compact size. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1⁄2 A @ 110-120 VAC, 1 A @ 32 VDC. Operating Temperature Range: –25°C to +60°C. Mounting: Single screw or optional 2-screw panel mount.

The C Series has solid state analog circuitry with SPST or SPDT relay output. Delay on operate timing mode. Compact size. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1⁄2 A @ 110-120 VAC, 1 A @ 32 VDC. Operating Temperature Range: –25°C to +60°C. Mounting: Single screw or optional 2-screw panel mount.

Supplier's Site
AMPT Time Delay - 12DNO.1-60C - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
12DNO.1-60C
AMPT Time Delay 12DNO.1-60C
Time Delay Relay, C Series

Time Delay Relay, C Series

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200058 12DNO.1-60C
Product Name Relay;Hybrid;Timing;On Delay;SPST-NO;Ctrl-V 12DC;Cont 1A@30VDC/0.5A@115VAC;Panel AMPT Time Delay
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437462-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
Operating Temperature 69.8 to 104 F (21 to 40 C)
Repeat Accuracy 10 +/- %
View Details
 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Tube Base Timing Relay - 700-HTF12060MU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details