The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 70200214 |
| Product Name | Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 12DC;1-100 min. |
| Approvals / Ratings | UL, CSA |
| Operating Temperature | -49 to 158 F (-45 to 70 C) |
| Timer Type | Flasher |
| Minimum | 1 seconds |