Amperite Co. Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite 12DA/AHDFA

Description
TIME DELAY RELAY, SPDT, 10S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.25s; Time Max:10s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
Datasheet
Description
TIME DELAY RELAY, SPDT, 10S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.25s; Time Max:10s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite - 28B472 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite
28B472
Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite 28B472
TIME DELAY RELAY, SPDT, 10S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.25s; Time Max:10s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC

TIME DELAY RELAY, SPDT, 10S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.25s; Time Max:10s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B472
Product Name Time Delay Relay, Spdt, 10S, 250Vac; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824466 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.1126 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details