Amperite Co. Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;60Min 12D60MADOD

Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size
Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;60Min - 70200117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;60Min
70200117
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;60Min 70200117
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit.
Features:

  • Solid State Digital Circuitry
  • Automotive Voltage Range
  • Delay-On-Dropout Function
  • 40 Ampere SPST Relay Contact (Form A)
  • Compact Size
Supplier's Site
AMPT Time Delay - 12D60MADOD - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
12D60MADOD
AMPT Time Delay 12D60MADOD
Timer, Automotive, Delay-On Dropout

Timer, Automotive, Delay-On Dropout

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200117 12D60MADOD
Product Name Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;60Min AMPT Time Delay
Timer Type Off-Delay
Minimum 3600 seconds
Maximum 1 to ? hours
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.71 - Electronic digital time switch - 127182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Fleeting Off-Delay 17.5 mm Timing Relay - 700-FEE3TU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1437460-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details