Amperite Co. Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;45Min 12D45MADOD

Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size
Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;45Min - 70200116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;45Min
70200116
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;45Min 70200116
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit.
Features:

  • Solid State Digital Circuitry
  • Automotive Voltage Range
  • Delay-On-Dropout Function
  • 40 Ampere SPST Relay Contact (Form A)
  • Compact Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200116
Product Name Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;45Min
Timer Type Off-Delay
Minimum 2700 seconds
Maximum 0.7500 to ? hours
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3FU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details