Amperite Co. Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;2Hrs 12D2HADOD

Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size
Description
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;2Hrs - 70200118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;2Hrs
70200118
Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;2Hrs 70200118
The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit. Features: Solid State Digital Circuitry Automotive Voltage Range Delay-On-Dropout Function 40 Ampere SPST Relay Contact (Form A) Compact Size

The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay contact (Form A). Power is applied to the relay at all times. When ignition is activated the relay contacts close; When ignition is turned off the timing cycle begins; Reset occurs by reactivating ignition circuit.
Features:

  • Solid State Digital Circuitry
  • Automotive Voltage Range
  • Delay-On-Dropout Function
  • 40 Ampere SPST Relay Contact (Form A)
  • Compact Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200118
Product Name Relay;SSR;Automotive Delay-On-Dropout-Timer;Cur-Rtg 40A;SPST NO;Ctr-V 12DC;2Hrs
Timer Type Off-Delay
Minimum 7200 seconds
Maximum 2 to ? hours
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSC3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 347804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details