Amperite Co. Time Delay Relay, Spst-No, 100Hour, 12V; Relay Mounting Amperite 12D2.5SST1A-10AMP

Description
TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Contact Current:2A
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Contact Current:2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 100Hour, 12V; Relay Mounting Amperite - 21T9078 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 100Hour, 12V; Relay Mounting Amperite
21T9078
Time Delay Relay, Spst-No, 100Hour, 12V; Relay Mounting Amperite 21T9078
TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Contact Current:2A

TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Contact Current:2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 21T9078
Product Name Time Delay Relay, Spst-No, 100Hour, 12V; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details