The Amperite HDOD Series is a solid-state delay-on-dropout time delay relay with DPDT (2 form C) contacts rated for 4 amperes, designed to initiate a timing cycle upon removal of input power. It features a built-in adjustable timing potentiometer with selectable ranges from 0.1 seconds to hours, and operates on input voltages of 12, 24, 48, or 120 volts AC or DC. The unit is encapsulated in a 2.5 by 0.75 inch epoxy-sealed enclosure with 1/4 inch quick-connect terminals and mounts via a single 1/4 inch hole. Contact rating is 1000 VA or 90W resistive, with a maximum switching voltage of 250V AC and 48V DC. Dielectric strength is 1500V RMS between contacts and coil, and the operating temperature range is -40°C to 65°C. Mechanical life is 100 million operations, with 100,000 electrical operations at 4A 250V AC.
SOLID STATE RELAY; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 73C4204 |
| Product Name | Solid State Relay; Relay Mounting Amperite |
| Application Type | Latching |