"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040519-G3VM-101BR
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 200 mOhm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
High Current MOS FET
Solid State Relays - PCB Mount 100V SPSTNO DIP6 PCB 2000mA 100ohm 1000pF
SSR RELAY SPST-NO 2A 0-100V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | Z3513-ND | 1040519-G3VM-101BR | 46Y0618 | G3VM-101BR | G3VM-101BR |
| Product Name | Solid State Relays | Solid State Relays - G3VM-101BR | High Current Mos Fet Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 230 F (-40 to 110 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |