Amperite Co. Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure 12D1-1023SST1D

Description
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.
Description
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure
70200089
Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure 70200089
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200089
Product Name Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437462-4 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
 - 7596665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Starting Pulse Off, Starting Pulse Off with Control Signal, Starting Pulse ON, Starting Pulse On with Control Signal
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC33Y050U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 5
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details