Triggered Delay-On-Release Timer
The STB Series triggered delay-on-release time delay relay has CMOS digital timing circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packed in the familiar hockey puck enclosure, epoxy sealed. Timing is adjustable by means of a user supplied resistor or potentiometer. Factory fixed units available. Contact Rating: 2 amp continuous load. Mounting: Single center hole mount. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None.
| Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 12D1-100SSTB | 70200201 |
| Product Name | AMPT Time Delay | Relay;SSR;Timing;Off Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Quick Connect;UL, CSA |
| Approvals / Ratings | UL, CSA | |
| Timer Type | Off-Delay | |
| Minimum | 1 seconds | |
| Maximum | 0.0278 to ? hours |