Amperite Co. Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;1-100 sec;ST2 Series 12D1-100SST2

Description
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.
Description
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;1-100 sec;ST2 Series - 70200205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;1-100 sec;ST2 Series
70200205
Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;1-100 sec;ST2 Series 70200205
The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

The ST2 Series interval-on time delay relay has CMOS digital circuitry. Units are 100% solid state with no moving parts to wear out. The relay is packaged in the popular hockey puck enclosure, epoxy sealed. Timing can be factory fixed or adjustable by use of a user supplied resistor or potentiometer. Contact Rating: 2 A continuous load. Mounting: Single center hole mount. Timing Tolerance: Fixed units ±10%. Repeatability: ±2%. Timing Cycle Interrupt Transfer: None. UL File #E96739(M), CSA File #LR62586.

Supplier's Site
AMPT Time Delay - 12D1-100SST2 - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
12D1-100SST2
AMPT Time Delay 12D1-100SST2
Solid State Interval Timer, ST2

Solid State Interval Timer, ST2

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200205 12D1-100SST2
Product Name Relay;SSR;Timing;Single Shot;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;1-100 sec;ST2 Series AMPT Time Delay
Approvals / Ratings UL, CSA
Timer Type One-Shot
Minimum 1 seconds
Maximum 0.0278 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Solid State Timing Relay - 700-RTC11100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - A107277-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 2171390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details