Amperite Co. Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite 12D1-100SST1

Description
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Carry Current:1A
Description
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Carry Current:1A
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite Time Delay Relay (part number 28B693) is a solid-state device designed for delay-on-make timing applications. It operates at a nominal voltage of 12V DC and features a timing range that can be factory fixed or user adjustable from 0.1 seconds to 100 seconds. The relay has a continuous load current rating of 1 ampere and can handle a maximum inrush current of 10 amperes. This relay is housed in a compact black plastic enclosure measuring 2 x 2 x 0.75 inches and is epoxy sealed for durability. It is designed for panel mounting and includes two or four 1/4 inch quick connect male terminals for easy installation. The operating temperature range is from -40°C to +65°C, making it suitable for various environmental conditions. Engineers considering this relay should note its timing tolerance of ±10% and repeatability of ±2%. The relay is UL and CSA certified, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Amperite Time Delay Relay (part number 28B693) is a solid-state device designed for delay-on-make timing applications. It operates at a nominal voltage of 12V DC and features a timing range that can be factory fixed or user adjustable from 0.1 seconds to 100 seconds. The relay has a continuous load current rating of 1 ampere and can handle a maximum inrush current of 10 amperes. This relay is housed in a compact black plastic enclosure measuring 2 x 2 x 0.75 inches and is epoxy sealed for durability. It is designed for panel mounting and includes two or four 1/4 inch quick connect male terminals for easy installation. The operating temperature range is from -40°C to +65°C, making it suitable for various environmental conditions. Engineers considering this relay should note its timing tolerance of ±10% and repeatability of ±2%. The relay is UL and CSA certified, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite - 28B693 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite
28B693
Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite 28B693
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Carry Current:1A

TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Carry Current:1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 28B693
Product Name Time Delay Relay, Spst-No, 100Sec, 12Vdc; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1010-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details