Amperite Co. Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 110DC 12D.2-20SST1A

Description
The ST1A Series uses digital CMOS circuitry in a hockey puck enclosure 2" × 2" × 3⁄4", epoxy sealed. Timing Mode: Field adjustable (five terminal device, user supplies external resistor) with timing up to 100 hours or fixed (three terminal device). SPST normally open configuration. Contact Rating: 2 Amp continuous load (10 amp available). Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.
Description
The ST1A Series uses digital CMOS circuitry in a hockey puck enclosure 2" × 2" × 3⁄4", epoxy sealed. Timing Mode: Field adjustable (five terminal device, user supplies external resistor) with timing up to 100 hours or fixed (three terminal device). SPST normally open configuration. Contact Rating: 2 Amp continuous load (10 amp available). Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 110DC - 70200080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 110DC
70200080
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 110DC 70200080
The ST1A Series uses digital CMOS circuitry in a hockey puck enclosure 2" × 2" × 3⁄4", epoxy sealed. Timing Mode: Field adjustable (five terminal device, user supplies external resistor) with timing up to 100 hours or fixed (three terminal device). SPST normally open configuration. Contact Rating: 2 Amp continuous load (10 amp available). Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

The ST1A Series uses digital CMOS circuitry in a hockey puck enclosure 2" × 2" × 3⁄4", epoxy sealed. Timing Mode: Field adjustable (five terminal device, user supplies external resistor) with timing up to 100 hours or fixed (three terminal device). SPST normally open configuration. Contact Rating: 2 Amp continuous load (10 amp available). Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200080
Product Name Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 110DC
Timer Type ON-Delay
Minimum 0.2000 seconds
Maximum 0.0056 to ? hours
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1755067-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
High Performance Timing Relay - 700-FSE3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details