The Amperite ST1D Series is a solid state delay-on-make timer with 100% solid state circuitry and no moving parts, featuring a 3 ampere continuous load current and a 10-position DIP switch for adjustable timing. It supports DC input voltages of 12V (10V to 14V range) and offers a timing range of 0.2 to 102.3 seconds in 0.1-second increments. The device uses CMOS digital circuitry, has a voltage drop of 2.5 volts RMS or less at 3 amperes, and includes a normally open form A solid state switch with a maximum inrush of 20 amperes. It is housed in a 2 x 2 x 3/4 inch black plastic enclosure with center hole mounting and three 1/4 inch quick connect male terminals. The unit is CSA certified (File #LR62586) and epoxy sealed.
TIME DELAY RELAY SPST-NO 102.3SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 29K8889 |
| Product Name | Time Delay Relay Spst-No 102.3Sec, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |