Amperite Co. Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure 12D.2-102.3SST1D

Description
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.
Description
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure
70200088
Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure 70200088
The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

The ST1D Series uses CMOS digital circuitry packaged in a 2" × 2" × 3⁄4" hockey puck, epoxy sealed. Timing is adjustable by means of a 10-position DIP switch. Contact Information: Solid state switching devices 1 Form A, normally open series connection. Contact Rating: 3 Amps continuous load. For 10 amp load current consult factory. Mounting: Center hole mount.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200088
Product Name Relay; 3 A; On Delay; 10 Position DIP Switch; 12 VDC; Black Plastic Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSF3FZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423165-5-ND - DigiKey
Specs
Time Ranges 3 Cyc ~ 120 Cyc
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details