The Amperite CI series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10 A at 240 V AC resistive and 15 A at 120 V AC resistive, featuring silver-cadmium oxide contacts and a mechanical life of 10 million operations. It operates in one-shot timing mode, with a timing range of 60 to 120 seconds for the 12AP60-120CI variant, adjusted via a knob potentiometer. The relay accepts 120 V AC input and is enclosed in a white plastic case with 8-pin octal terminal termination. It is rated for operating temperatures from -49°F to +158°F and meets UL File #E96739 and CSA File #LR62586-3 certifications. Power consumption is 3 VA or less. The 12AP60-120CI is a model within this series with a pre-set timing range of 60 to 120 seconds, as defined by the ordering code notation.
TIME DELAY RELAY, DPDT, 120S; Time Min:60s; Time Max:120s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:12VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Contact Carrying Power:3VA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1585 |
| Product Name | Time Delay Relay, Dpdt, 120S; Time Min Amperite |
| Mounting | Quick Connect |