The Amperite DC10 Series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10 A at 240 V AC and 15 A at 30 V DC. It features a white plastic enclosure, 8-pin octal base termination, and operates with a delay on release timing mode. Timing ranges include 1 to 60 seconds with a tolerance of ±5% for fixed units and -0 to +10% for adjustable models. The relay accepts 120 V AC input and has a maximum operating temperature of 70°C. It is certified to UL E96739 and CSA LR62586. Mechanical life is rated at 10 million operations, with a minimum of 100,000 operations under rated load. The device includes transient protection via a 1 J MOV and polarity protection on DC units.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:60s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1619 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |