Amperite Co. Relay;SSR;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;PCB Mnt 120AP.1-60CI

Description
The CI Series has solid state analog circuitry with DPDT relay output. One-shot, interval-on timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 8-Pin octal style plug. Spade terminal style available.
Description
The CI Series has solid state analog circuitry with DPDT relay output. One-shot, interval-on timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 8-Pin octal style plug. Spade terminal style available.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;PCB Mnt - 70200104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;PCB Mnt
70200104
Relay;SSR;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;PCB Mnt 70200104
The CI Series has solid state analog circuitry with DPDT relay output. One-shot, interval-on timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 8-Pin octal style plug. Spade terminal style available.

The CI Series has solid state analog circuitry with DPDT relay output. One-shot, interval-on timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 8-Pin octal style plug. Spade terminal style available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200104
Product Name Relay;SSR;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240AC;PCB Mnt
Mounting PC Board
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Timer Type One-Shot
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSC3AZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 329222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details