Amperite Co. Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.6-60 sec. 120AC/CHDFA

Description
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.
Description
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.6-60 sec. - 70200210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.6-60 sec.
70200210
Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.6-60 sec. 70200210
The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an isolated SPDT relay contact. Timing ranges are adjustable of a 100:1 span and cover 0.25 seconds to 100 minutes. Contact Rating: 10 amperes maximum @ 250 VAC or 30 VDC. Operating Temperature Range: –40°C to +65°C. Mounting: Single center hole mount. Timing Cycle Interrupt Transfer: None.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200210
Product Name Relay;SSR;Timing;Flasher;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 120AC;0.6-60 sec.
Approvals / Ratings UL, CSA
Timer Type Flasher
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSG3BZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details